DSF/ISO/DIS 11855-6

Building environment design - Design, construction and operation of radiant heating and cooling systems - Part 6: Control

inactive
Organization: DS
Status: inactive
Page Count: 13
ICS Code (Buildings in general): 91.040.01
scope:

This standard shall stipulate the processes and conditions needed to design radiant heating and cooling systems embedded in the structures of the rooms. In addition, this standard includes the determination of heating and cooling capacity, dimensioning, dynamic analysis, installation, commissioning, operation, and control methods of radiant heating and cooling system. This international standard is applicable to embedded system that is integrated with the building structure. But this is not applicable to the panel system with open air gap, which is not integrated with the building structure. This standard applies also, as appropriate, to the use of other fluids or electricity instead of water as heating or cooling medium. Part 6 contains requirements for the control of embedded radiant heating and cooling systems.

Document History

September 12, 2023
Building environment design – Design, dimensioning, installation and control of embedded radiant heating and cooling systems – Part 6: Control – Amendment 1
This document establishes guidelines for the control of embedded radiant heating and cooling systems. It specifies uniform requirements for the design and construction of heating and cooling floors,...
September 17, 2018
Building environment design – Design, dimensioning, installation and control of embedded radiant heating and cooling systems – Part 6: Control
This document establishes guidelines for the control of embedded radiant heating and cooling systems. It specifies uniform requirements for the design and construction of heating and cooling floors,...
Building environment design - Design, dimensioning, installation and control of embedded radiant heating and cooling systems - Part 6: Control
This part of ISO 11855 establishes guidelines on the control of embedded radiant heating and cooling systems. It specifies uniform requirements for the design and construction of heating and cooling...
DSF/ISO/DIS 11855-6
Building environment design - Design, construction and operation of radiant heating and cooling systems - Part 6: Control
This standard shall stipulate the processes and conditions needed to design radiant heating and cooling systems embedded in the structures of the rooms. In addition, this standard includes the...
Advertisement