AWPA - E28

STANDARD FIELD TEST FOR SERVICEABILITY OF DECKING

inactive
Organization: AWPA
Publication Date: 1 January 2011
Status: inactive
Page Count: 4
scope:

This Standard specifies a method for testing the serviceability of decking boards exposed outdoors, out of contact with the ground, in a decking module closely resembling poorly ventilated decking in residential use. Since the experimental design is virtually identical, it may conveniently be run at the same time as AWPA E25-08 Standard Field Test for Evaluation of Wood Preservatives to be Used Above-Ground (UC3B) Decking Method.

The test method is suitable for evaluating the effects of, surface profiling, different wood preservatives, and additives such as dimensional stabilization and UV protectant treatments on commercially treated species. In addition the test method may also be used to compare different grain orientations and newly introduced wood species.

Document History

E28
January 1, 2022
STANDARD FIELD TEST FOR SERVICEABILITY OF DECKING
This standard specifies a method for testing the serviceability of decking boards exposed outdoors, above ground, in a decking module closely resembling poorly ventilated decking in residential use....
January 1, 2016
STANDARD FIELD TEST FOR SERVICEABILITY OF DECKING
A description is not available for this item.
E28
January 1, 2015
STANDARD FIELD TEST FOR SERVICEABILITY OF DECKING
This Standard specifies a method for testing the serviceability of decking boards exposed outdoors, out of contact with the ground, in a decking module closely resembling poorly ventilated decking in...
E28
January 1, 2014
STANDARD FIELD TEST FOR SERVICEABILITY OF DECKING
A description is not available for this item.
E28
January 1, 2011
STANDARD FIELD TEST FOR SERVICEABILITY OF DECKING
This Standard specifies a method for testing the serviceability of decking boards exposed outdoors, out of contact with the ground, in a decking module closely resembling poorly ventilated decking in...

References

Advertisement