SNV - SN EN ISO 4254-6/AC

Agricultural machinery - Safety - Part 6: Sprayers and liquid fertilizer distributors; Corrigendum AC

inactive
Organization: SNV
Publication Date: 1 April 2011
Status: inactive
Page Count: 4
ICS Code (Plant care equipment): 65.060.40
scope:

Modification to the Foreword

Replace the 5th, 6th and 7th paragraphs with the three following ones:

"This document has been prepared under a mandate given to CEN by the European Commission and the European Free Trade Association, and supports essential requirements of the Machinery Directive 2006/42/EC. It is intended to be used together with EN ISO 4254-1:2009, Agricultural machinery - Safety - Part 1: General requirements (ISO 4254-1:2008) and EN 15811:2009, Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool (ISO/TS 28923:2007 modified).

For relationship with EU Directives, see informative Annex ZA and ZB, which are integral parts of this document.

This standard has been developed to support the Machinery Directive 2006/42/EC. However, other directives can apply to the sprayers such as:

- Pressure Equipment Directives for sprayers where the functioning depends on putting pressure on the spray tank or for sprayers with piping exceeding DN 200 or exceeding the product pressure DN x PS of 2000 for DN between 25 to 200;

- Electromagnetic Compatibility (EMC) Directive for sprayers including electronic functions.".

Document History

March 1, 2022
Agricultural machinery - Safety - Part 6: Sprayers and liquid fertilizer distributors Amendment A11
A description is not available for this item.
November 1, 2020
Agricultural machinery - Safety - Part 6: Sprayers and liquid fertilizer distributors
This document, to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted, trailed and self-propelled...
SN EN ISO 4254-6/AC
April 1, 2011
Agricultural machinery - Safety - Part 6: Sprayers and liquid fertilizer distributors; Corrigendum AC
Modification to the Foreword Replace the 5th, 6th and 7th paragraphs with the three following ones: "This document has been prepared under a mandate given to CEN by the European Commission and the...
February 1, 2010
Agricultural machinery - Safety - Part 6: Sprayers and liquid fertilizer distributors
This part of ISO 4254, to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of mounted, semi-mounted, trailed and...
Advertisement