ISO 8611-3
Pallets for materials handling — Flat pallets — Part 3: Maximum working loads
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 May 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (General purpose pallets): | 55.180.20 |
scope:
This part of ISO 8611 specifies the determination of maximum working load for new flat pallets with known payloads in different handling environments.
It is not intended to apply to pallets with a fixed superstructure or a rigid, self-supporting container that can be mechanically attached to the pallet and which contributes to the strength of the pallet.
Document History
ISO 8611-3
May 15, 2011
Pallets for materials handling — Flat pallets — Part 3: Maximum working loads
This part of ISO 8611 specifies the determination of maximum working load for new flat pallets with known payloads in different handling environments.
It is not intended to apply to pallets with a...