DSF/FprEN 62561-6/FprAA

Lightning Protection System Components (LPSC) -- Part 6: Requirements for lightning strike counters (LSC)

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Lightning protection): 91.120.40
scope:

This Part 6 of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning protection system (LPS) or connected to an SPD installation (or other conductors which are not intended to conduct a significant portion of lightning currents). NOTE Lightning strike counters may also be suitable for use in hazardous atmospheres. Regard should then be taken of the extra requirements necessary for the components to be installed in such conditions.

Document History

October 28, 2011
Lightning protection system components (LPSC) - Part 6: Requirements for lightning strike counters (LSC)
This Part 6 of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning...
Lightning Protection System Components (LPSC) – Part 6: Requirements for Lightning Strike and Surge Counters (LSC)
This Part 6 of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strikes based on the current flowing in a conductor. This conductor may be part of...
DSF/FprEN 62561-6/FprAA
Lightning Protection System Components (LPSC) -- Part 6: Requirements for lightning strike counters (LSC)
This Part 6 of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning...
Lightning Protection System Components (LPSC) -- Part 6: Requirements for lightning strike counters (LSC)
This Part 6 of IEC 62561 specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning...
Lightning Protection System Components (LPSC) -- Part 6: Requirements for lightning strike counters (LSC)
This International Standard specifies the requirements and tests for devices intended to count the number of lightning strike pulses flowing in a conductor. This conductor may be part of a lightning...
Advertisement