ISO/IEC TR 29110-5-1-2

Software engineering - Lifecycle profiles for Very Small Entities (VSEs) - Part 5-1-2: Management and engineering guide: Generic profile group: Basic profile

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2011
Status: active
Page Count: 54
ICS Code (Software): 35.080
scope:

Fields of application

This part of ISO/IEC 29110 is applicable to Very Small Entities (VSEs). VSEs are enterprises, organizations, departments or projects of up to 25 people. The lifecycle processes described in ISO/IEC 29110 are not intended to preclude or discourage their use by organizations bigger than VSEs.

This part of ISO/IEC 29110 provides the management and engineering guide to the Basic VSE Profile specified in ISO/IEC 29110-4-1 through project management and software implementation processes. This part of ISO/IEC 29110 is a standalone guide; it is not intended for a VSE to use the standardized profile to implement this part of ISO/IEC 29110.

This part of ISO/IEC 29110 applies for software development projects, which can be to fulfil an external or internal contract. The internal contract need not be explicit between the project team and their Customer.

Using this part of ISO/IEC 29110, a VSE can obtain the following benefits.

- An agreed set of project requirements and expected products is delivered to the Customer.

- A disciplined management process that provides project visibility and corrective actions of project problems and deviations is performed.

- A systematic software implementation process that satisfies Customer needs and ensures quality products is followed.

Target audience

This part of ISO/IEC 29110 is targeted at VSEs.

It is intended to be used with any processes, techniques and methods that enhance the VSE's Customer satisfaction and productivity.

Document History

October 26, 2023
Systems and software engineering — Lifecycle profiles for Very Small Entities (VSEs) — Part 5-1-2: Management and engineering guide: Generic profile group: Basic profile
Fields of application This document provides management and engineering guideline to the software Basic profile specified in ISO/IEC 29110-4-1 through project management and software implementation...
ISO/IEC TR 29110-5-1-2
May 15, 2011
Software engineering - Lifecycle profiles for Very Small Entities (VSEs) - Part 5-1-2: Management and engineering guide: Generic profile group: Basic profile
Fields of application This part of ISO/IEC 29110 is applicable to Very Small Entities (VSEs). VSEs are enterprises, organizations, departments or projects of up to 25 people. The lifecycle processes...

References

Advertisement