DSF/prEN ISO 17263

Intelligent transport systems - Automatic vehicle and equipment identification - Intermodal goods transport - System parameters (ISO/DIS 17263:2011)

pending
Organization: DS
Status: pending
Page Count: 41
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

1.1 General This Draft International Standards establishes an AEI-System based on radio frequency technologies. This system is intended for general application in RTTT/TICS. It allows the transfer of the identification codes and further information about equipment and vehicles used in intermodal transport into such RTTT/TICS and information systems related to Intermodal Transport processes. Within the intermodal context of the RTTT/TICS Sector, AEI systems have the specific objective of achieving an unambiguous identification of an ITU or related equipment or vehicle or item used in intermodal transport, and to make that identification automatically. Vehicles will be considered and handled under Intermodal aspects as "Intermodal Equipment". Therefore a differentiation between AEI and AVI systems under the purpose of this standard is not required. This Draft International Standards is specifically aimed at DSRC-type air interfaces. The requirement and test methods may not apply for Intermodal AEI systems using long range communications such as Cellular Networks or Satellite, or vicinity communication such as inductively coupled antennas. The interoperability across the air interface (reference point Delta) is outside the scope of this Draft International Standards. Please see CEN ISO/TS 17264 Automatic Vehicle and Equipment Identification (AVI/AEI) - AVI/AEI Interfaces and other interface standard under preparation.

Document History

January 15, 2014
Intelligent transport systems - Automatic vehicle and equipment identification - System parameters
ISO 17263;2012 establishes an AEI system based on radio frequency technologies. This system is intended for general application in RTTT/TICS. It allows the transfer of the identification codes and...
December 12, 2012
Intelligent transport systems - Automatic vehicle and equipment identification - System parameters
ISO 17263;2012 establishes an AEI system based on radio frequency technologies. This system is intended for general application in RTTT/TICS. It allows the transfer of the identification codes and...
Intelligent transport systems - Automatic vehicle and equipment identification - System parameters (ISO/FDIS 17263:2012)
This International Standard establishes an AEI system based on radio frequency technologies. This system is intended for general application in RTTT/TICS. It allows the transfer of the identification...
DSF/prEN ISO 17263
Intelligent transport systems - Automatic vehicle and equipment identification - Intermodal goods transport - System parameters (ISO/DIS 17263:2011)
1.1 General This Draft International Standards establishes an AEI-System based on radio frequency technologies. This system is intended for general application in RTTT/TICS. It allows the transfer of...
Advertisement