CENELEC - EN 60252-2
AC motor capacitors - Part 2: Motor start capacitors
| Organization: | CENELEC |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
This part of IEC 60252 applies to motor start capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having the frequency of the mains.
This standard covers impregnated or unimpregnated metallized motor start capacitors having a dielectric of paper or plastic film, or a combination of both and electrolytic motor start capacitors with non-solid electrolyte, with rated voltages up to and including 660 V.
Document History