DSF/prEN ISO 9773

Plastics - Determination of burning behaviour of thin flexible vertical specimens in contact with a small-flame ignition source (ISO/DIS 9773:2011)

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Thermosetting materials): 83.080.10
ICS Code (Plastics in general): 83.080.01
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

1.1 This International Standard specifies a small- scale laboratory screening procedure for comparing the relative burning behaviour of vertically oriented thin and relatively flexible plastics specimens exposed to a low-energy-level flame ignition source. These specimens cannot be tested using method B of IEC 60695-11-10:1999, since they distort or shrink away from the applied flame source without igniting. 1.2 This method of test determines the afterflame and afterglow times of specimens. 1.3 The classification system described in annex A is intended for quality control and the preselection of component materials for products including the determination of ranges of material parameters that give the same classifications (extended application of test results). NOTE Test results are influenced by material components, e.g. pigments, fillers, fire-retardant concentrations.

Document History

October 31, 2003
Plastics - Determination of burning behaviour of thin flexible vertical specimens in contact with a small-flame ignition source - Amendment 1: Specimens
This standard specifies a small-scale laboratory screening procedure for comparing the relative burning behavior of vertically oriented thin and relatively flexible plastics specimens exposed to a...
April 1, 1998
Plastics - Determination of burning behaviour of thin flexible vertical specimens in contact with a small-flame ignition source
This standard specifies a small-scale laboratory screening procedure for comparing the relative burning behavior of vertically oriented thin and relatively flexible plastics specimens exposed to a...
DSF/prEN ISO 9773
Plastics - Determination of burning behaviour of thin flexible vertical specimens in contact with a small-flame ignition source (ISO/DIS 9773:2011)
1.1 This International Standard specifies a small- scale laboratory screening procedure for comparing the relative burning behaviour of vertically oriented thin and relatively flexible plastics...
Advertisement