DIN EN 4311

Aerospace series - Studs, coarse tolerance reduced shank, medium length threads, in heat and corrosion resisting steel, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C

inactive
Organization: DIN
Publication Date: 1 February 1997
Status: inactive
Page Count: 16
ICS Code (Bolts, screws, studs): 49.030.20

Document History

June 1, 2007
Luft- und Raumfahrt - Stift-Dehnschrauben, mit mittlerer Gewindelaenge, aus korrosionsbestaendigem und hochwarmfestem Stahl, MoS2-geschmiert - Klasse: 1100 MPa (bei Raumtemperatur) / 315 °C; Deutsche und Englische Fassung EN 4311:2006
A description is not available for this item.
DIN EN 4311
February 1, 1997
Aerospace series - Studs, coarse tolerance reduced shank, medium length threads, in heat and corrosion resisting steel, MoS2 lubricated - Classification: 1100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement