DSF/ISO/DIS 14903

Refrigerating systems and heat pumps - Qualification of tightness of components and joints

pending, Most Current
Organization: DS
Status: pending
Page Count: 43
ICS Code (Heat pumps): 27.080
ICS Code (Refrigerating technology): 27.200
scope:

The requirements contained in this International standard are applicable to joints of maximum DN 50 and components of maximum 5 litres and maximum weight of 50 kg. This International standard is intended to describe the qualification procedure for type approval of the tightness of components, joints and parts used in refrigerating system and heat pumps as described in ISO 5149. It characterises the joint tightness and stresses met when operating, following the fitting procedure specified by the manufacturer, and to specify the minimal list of necessary information to be provided by the supplier of a component to the person in charge of carrying out this procedure. This International standard specifies the level of tightness of the component, as a whole, and its assembly as specified by the manufacturer. This International standard applies to the hermetically sealed and closed components, joints and parts used in the refrigerating installations, including those with seals, whatever their material and their design are. This International standard specifies additional requirements for mechanical joints that can be recognised as hermetically sealed joints.

Document History

DSF/ISO/DIS 14903
Refrigerating systems and heat pumps - Qualification of tightness of components and joints
The requirements contained in this International standard are applicable to joints of maximum DN 50 and components of maximum 5 litres and maximum weight of 50 kg. This International standard is...
Advertisement