SNV - SN EN ISO 4254-10/AC

Agricultural machinery - Safety - Part 10: Rotary tedders and rakes; Corrigendum AC

active, Most Current
Organization: SNV
Publication Date: 1 April 2011
Status: active
Page Count: 4
ICS Code (Harvesting equipment): 65.060.50
scope:

Modification to the Foreword

Replace the 4th paragraph with the following one:

"This document has been prepared under a mandate given to CEN by the European Commission and the European Free Trade Association, and supports essential requirements of the Machinery Directive 2006/42/EC. It is intended to be used together with EN ISO 4254-1:2009, Agricultural machinery - Safety - Part 1: General requirements (ISO 4254-1:2008) and EN 15811:2009, Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool (ISO/TS 28923:2007 modified).".

Document History

SN EN ISO 4254-10/AC
April 1, 2011
Agricultural machinery - Safety - Part 10: Rotary tedders and rakes; Corrigendum AC
Modification to the Foreword Replace the 4th paragraph with the following one: "This document has been prepared under a mandate given to CEN by the European Commission and the European Free Trade...
May 1, 2010
Agricultural machinery - Safety - Part 10: Rotary tedders and rakes
This part of ISO 4254, to be used together with ISO 4254-1, specifies the safety requirements and their verification for the design and construction of rotary tedders, rotary rakes and rotary...
Advertisement