SNV - SN EN 2481

Aerospace series - Steel FE-PL2108 (35NiCrMo16) - 1250 MPa Less than or equal to Rm Less than or equal to 1 400 MPa - Forgings - De Less than or equal to 75 mm

active, Most Current
Organization: SNV
Publication Date: 1 April 2011
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:

Steel FE-PL2108 (36NiCrMo16)

1 250 MPa ≤ Rm ≤ 1 400 MPa

Forgings

De ≤ 75 mm

for aerospace applications.

Document History

SN EN 2481
April 1, 2011
Aerospace series - Steel FE-PL2108 (35NiCrMo16) - 1250 MPa Less than or equal to Rm Less than or equal to 1 400 MPa - Forgings - De Less than or equal to 75 mm
This standard specifies the requirements relating to: Steel FE-PL2108 (36NiCrMo16) 1 250 MPa ≤ Rm ≤ 1 400 MPa Forgings De ≤ 75 mm for aerospace applications.

References

Advertisement