ISO 11531

Metallic Materials - Earing Test

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1994
Status: inactive
Page Count: 7
ICS Code (Mechanical testing of metals): 77.040.10

Document History

September 1, 2022
Metallic materials — Sheet and strip — Earing test
This document specifies a method for determining the ear height of metal sheet and strip of nominal thickness from 0,1 mm to 3 mm after deep drawing.  
November 1, 2015
Metallic materials - Sheet and strip - Earing test
This International Standard specifies a method for determining the ear height of metal sheet and strip of nominal thickness from 0,1 mm to 3 mm after deep drawing.
ISO 11531
January 1, 1994
Metallic Materials - Earing Test
A description is not available for this item.
Advertisement