DSF/prEN 16262

Sorting test to determine metal content of Municipal Incinerator Bottom Ash (MIBA) Aggregates - Tests for chemical properties of aggregates

pending, Most Current
Organization: DS
Status: pending
Page Count: 12
ICS Code (Recycling): 13.030.50
scope:

This European Standard specifies a simple method for the examination of Municipal Incinerator Bottom Ash (MIBA) Aggregates for the purpose of estimating the relative proportions of metallic constituents. This standard describes the reference methods use for type testing and in case of dispute for estimating the relative proportions of aluminium or other metallic constituents of MIBA Aggregates (and if mentioned alternative ones). For the purpose of type testing and in case of dispute only the reference method should be used. For other purposes, in particular factory production control, other methods may be used provided than an appropriate working relationship with the reference method has been established. NOTE A supplementary method for preparation of a test portion containing agglomerated particles, using crushing and sieving, is given in Annex A (normative).

Document History

DSF/prEN 16262
Sorting test to determine metal content of Municipal Incinerator Bottom Ash (MIBA) Aggregates - Tests for chemical properties of aggregates
This European Standard specifies a simple method for the examination of Municipal Incinerator Bottom Ash (MIBA) Aggregates for the purpose of estimating the relative proportions of metallic...
Advertisement