TAPPI - T 807 OM

Bursting strength of linerboard

inactive
Organization: TAPPI
Publication Date: 1 January 2011
Status: inactive
Page Count: 6
scope:

Scope and summary

This method describes a procedure for measuring the bursting strength of linerboard using a disk shaped diaphragm. Basis weights for this method should be 98 g/m2 (20#/MSF) and higher. The minimum burst should be 350 kPa (51 psi). This method may also be used to test paperboard.

A specimen is clamped between two platens with circular openings in their centers. An expansible diaphragm is distended through the lower platen by means of hydraulic pressure until the specimen ruptures. The maximum hydraulic pressure when the specimen ruptures is recorded.

For the bursting strength of paper with basis weights below 98 g/m2, use TAPPI T 403 "Bursting Strength of Paper." For corrugated combined board, see TAPPI T 810 "Bursting Strength of Corrugated Board."

Document History

January 1, 2016
Bursting strength of linerboard
Scope and summary  This method describes a procedure for measuring the bursting strength of containerboard using a disk shaped diaphragm. This method may also be used to test paperboard. (See also...
T 807 OM
January 1, 2011
Bursting strength of linerboard
Scope and summary This method describes a procedure for measuring the bursting strength of linerboard using a disk shaped diaphragm. Basis weights for this method should be 98 g/m2 (20#/MSF) and...
January 1, 2008
Bursting strength of linerboard
A description is not available for this item.
January 1, 2003
Bursting Strength of Paperboard and Linerboard
A description is not available for this item.
April 1, 1999
Bursting Strength of Paperboard and Linerboard
A description is not available for this item.
January 19, 1994
Bursting Strength of Paperboard and Linerboard
A description is not available for this item.
January 1, 1987
Bursting Strength of Paperboard and Linerboard
A description is not available for this item.

References

Advertisement