CENELEC - EN 61753-131-3

Fibre optic interconnecting devices and passive components - Performance standard - Part 131-3: Single-mode mechanical fibre splice for category U - Uncontrolled environment

inactive
Organization: CENELEC
Publication Date: 1 March 2011
Status: inactive
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a mechanical fibre splice will satisfy in order to be categorised as meeting the requirements of single-mode fibre splice for use in uncontrolled environments.

Document History

November 1, 2021
Fibre optic interconnecting devices and passive components - Performance standard - Part 131-03: Single-mode mechanical fibre splice for category OP - Outdoor protected environment
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a mechanical fibre splice need to satisfy in order to be categorised as meeting the requirements...
EN 61753-131-3
March 1, 2011
Fibre optic interconnecting devices and passive components - Performance standard - Part 131-3: Single-mode mechanical fibre splice for category U - Uncontrolled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a mechanical fibre splice will satisfy in order to be categorised as meeting the...

References

Advertisement