DSF/EN ISO 4671/FprA1

Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies - Amendment 1: Clarification of position at which outside diameter is measured (ISO 4671:2007/FDAM 1:2011)

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity, and lining and cover thickness of hoses, methods of measurement and identification of the length of hoses and hose assemblies, and a method of verifying the through-bore of hydraulic hose assemblies.

Document History

April 4, 2022
Rubber and plastics hoses and hose assemblies – Methods of measurement of the dimensions of hoses and the lengths of hose assemblies (ISO 4671:2022)
This document specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity and lining and cover...
October 14, 2011
Rubber and plastics hoses and hose assemblies – Methods of measurement of the dimensions of hoses and the lengths of hose assemblies – Amendment 1: Clarification of position at which outside diameter is measured
This International Standard specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity, and lining...
January 9, 2008
Rubber and plastics hoses and hose assemblies – Methods of measurement of the dimensions of hoses and the lengths of hose assemblies
This International Standard specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity, and lining...
May 21, 2006
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies
A description is not available for this item.
June 15, 2000
Rubber and plastics hose and hose assemblies - Methods of measurement of dimensions
This International Standard specifies methods of measuring the inside diameter, outside diameter (indcluding diameter over reinforcement of hydraulic hoses), wall thickness, concentricity, and lining...
Rubber and plastics hoses and hose assemblies – Methods of measurement of the dimensions of hoses and the lengths of hose assemblies (ISO/DIS 4671:2021)
This document specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity and lining and cover...
DSF/EN ISO 4671/FprA1
Rubber and plastics hoses and hose assemblies - Methods of measurement of the dimensions of hoses and the lengths of hose assemblies - Amendment 1: Clarification of position at which outside diameter is measured (ISO 4671:2007/FDAM 1:2011)
This International Standard specifies methods of measuring the inside diameter, outside diameter (including diameter over reinforcement of hydraulic hoses), wall thickness, concentricity, and lining...
Advertisement