CSA - ISO/IEC ISP 10613-17-99

Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 17: Definition of Profile RA54.1111, Relaying the Connectionless-Mode Network Service between FDDI LAN Subnetworks and PSDNs Using Virtual Calls over a PSTN Leased Line Permanent Access

inactive
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 19
scope:

General

ISO/IEC ISP 10613 is applicable to intenvorking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that collectively provide a network-relay function for the connectionless-mode Network Service.

This part of ISO/IEC ISP 10613 defines the RA54.1111 profile, which is applicable to intenvorking units operating between FDDI LAN subnetworks and PSDNs using virtual calls over a PSTN leased line permanent access.

Document History

Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 17: Definition of Profile RA54.1111, Relaying the Connectionless-Mode Network Service between FDDI LAN Subnetworks and PSDNs Using Virtual Calls over a PSTN Leased Line Permanent Access
General ISO/IEC ISP 10613 is applicable to intenvorking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OSI base standards that...
ISO/IEC ISP 10613-17-99
July 1, 1999
Information Technology - International Standardized Profile RA - Relaying the Connectionless-Mode Network Service - Part 17: Definition of Profile RA54.1111, Relaying the Connectionless-Mode Network Service between FDDI LAN Subnetworks and PSDNs Using Virtual Calls over a PSTN Leased Line Permanent Access
General ISO/IEC ISP 10613 is applicable to intenvorking units concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 base standards that...
Advertisement