JSA - JIS C 5101-20-1

Fixed capacitors for use in electronic equipment - Part 20-1: Blank detail specification - Fixed metallized polyphenylene sulfide film dielectric surface mount d.c. capacitors - Assessment level EZ

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 June 2010
Status: active
Page Count: 18
ICS Code (Fixed capacitors): 31.060.10
scope:

This Standard is a blank detail specification associated with sectional specification, JIS C 5101-20, and specifies fixed metallized polyphenylene sulfide film dielectric surface mount d.c. capacitors- Assessment level EZ (hereafter referred to as "capacitors")

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

IEC 60384-20-1:2008 Fixed capacitors for use in electronic equipment Part 20-1: Blank detail specification-Fixed metalized polyphenylene sulfide film dielectric surface mount d.c capacitors-Assessment level EZ (IDT)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified) and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS C 5101-20-1
June 21, 2010
Fixed capacitors for use in electronic equipment - Part 20-1: Blank detail specification - Fixed metallized polyphenylene sulfide film dielectric surface mount d.c. capacitors - Assessment level EZ
This Standard is a blank detail specification associated with sectional specification, JIS C 5101-20, and specifies fixed metallized polyphenylene sulfide film dielectric surface mount d.c....
April 20, 2000
Fixed capacitors for use in electronic equipment - Part 20: Blank detail specification: Fixed metallized polyphenylene sulfide film dielectric chip d.c. capacitors Assessment level EZ
A description is not available for this item.

References

Advertisement