DLA - SMD-5962-87789 REV A

MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE 8-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 February 1990
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD558S 8-bit D/A with full microprocessor interface 02 AD558T 8-bit D/A with full microprocessor interface

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Positive supply voltage VCC to digital return - - - 0 to +18 V dc Digital input voltage to digital return - - - - - - 0 V dc to +7.0 V dc Output short circuit duration (to ground) - - - - - Indefinite Output short circuit duration (to VCC)- - - - - - - Momentary Power dissipation - - - - - - - - - - - - - - - - - 450 mW Lead temperature (soldering, 10 seconds)- - - - - - +300°C Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - +175°C Thermal resistance junction-to-case .(θJC)- - - - - See MIL-M-38510 appendix C Thermal resistance junction-to-ambient (θJA): Case outline E- - - - - - - - - - - - - - - - - - 100°C/W Case outline 2- - - - - - - - - - - - - - - - - - 120°C/W

Positive supply voltage range (VCC): 2.56 V .output range - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc 10 V output range- - - - - - - - - - - - - - - - - 11.4 V dc to 16.5 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 18, 2018
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE 8-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 5, 2011
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE 8-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 25, 2001
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE 8-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87789 REV A
February 2, 1990
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE 8-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
June 30, 1988
MICROCIRCUIT, LINEAR, MICROPROCESSOR COMPATIBLE 8-BIT DIGITAL-TO-ANALOG CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement