FORD ESB-M12G64-A
BATT GLASS FIBER SOUND ABSORPTION, LONG FIBER, 2 1/2 LB/CU FT (40 KG/CU M) ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 2 November 2006 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The material defined by these specifications is made of glass fibers, bonded with a thermosetting resin and compressed into a flexible blanket.
Document History
January 18, 2012
BATT GLASS FIBER SOUND ABSORPTION, LONG FIBER, 2-1/2 LB/FT3 (40 KG/M3) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is made of glass fibers, bonded with a thermosetting resin and compressed into a flexible blanket.
FORD ESB-M12G64-A
November 2, 2006
BATT GLASS FIBER SOUND ABSORPTION, LONG FIBER, 2 1/2 LB/CU FT (40 KG/CU M) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is made of glass fibers, bonded with a thermosetting resin and compressed into a flexible blanket.
March 8, 2006
BATT GLASS FIBER SOUND ABSORPTION, LONG FIBER, 2 1/2 LB/CU FT (40 KG/CU M) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is made of glass fibers, bonded with a thermosetting resin and compressed into a flexible blanket.
November 22, 1978
BATT, GLASS FIBER SOUND ABSORPTION-LONG FIBER-2 1/2 LB/CU FT (40 KG/CU M)
1. SCOPE The material defined by this specification is made of glass fibers, bonded with a thermosetting resin and compressed into a flexible blanket.