CENELEC - EN 61753-086-6

Fibre optic interconnecting devices and passive components - Performance standard - Part 086-6: Non-connectorized single-mode bidirectional 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM devices for category O - Uncontrolled environment

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2011
Status: active
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 490 / 1 550 nm downstream and 1 310 nm upstream wide wavelength division multiplexing (WWDM) passive optical network (PON) device must satisfy in order to be categorized as meeting the requirements of category C (controlled environments), as defined in Annex A of IEC 61753-1.

Annex B of this standard provides information concerning the function of the 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM.

Document History

EN 61753-086-6
March 1, 2011
Fibre optic interconnecting devices and passive components - Performance standard - Part 086-6: Non-connectorized single-mode bidirectional 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM devices for category O - Uncontrolled environment
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 490 / 1 550 nm downstream and 1 310 nm upstream wide...

References

Advertisement