SNV - SN EN ISO 13982-1/A1

Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing); Amendement A1

active, Most Current
Organization: SNV
Publication Date: 1 April 2011
Status: active
Page Count: 15
ICS Code (Protective clothing): 13.340.10

Document History

SN EN ISO 13982-1/A1
April 1, 2011
Protective clothing for use against solid particulates - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing); Amendement A1
A description is not available for this item.
April 1, 2005
Protective clothing for use against solid particulate - Part 1: Performance requirements for chemical protective clothing providing protection to the full body against airborne solid particulates (type 5 clothing) (ISO 13982-1:2004)
A description is not available for this item.
Advertisement