ISO 286-2

ISO system of limits and fits Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2006
Status: inactive
Page Count: 50
ICS Code (Limits and fits): 17.040.10

Document History

August 1, 2013
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts TECHNICAL CORRIGENDUM 1
A description is not available for this item.
June 15, 2010
Geometrical product specifications (GPS) — ISO code system for tolerances on linear sizes — Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes for holes and shafts calculated from the tables given in ISO 286-1. This part of ISO 286 covers values...
ISO 286-2
September 15, 2006
ISO system of limits and fits Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
A description is not available for this item.
January 1, 1988
ISO System of Limits and Fits - Part 2: Tables of Standard Tolerance Grades and Limit Deviations for Holes and Shafts
This part of IS0 286 gives values of the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in IS0 286-l. This part of IS0 286...
Advertisement