CSA - C411.6-11

Line post composite insulators for overhead distribution lines less than or equal to 75 kV

inactive
Organization: CSA
Publication Date: 1 April 2011
Status: inactive
Page Count: 71
scope:

This Standard covers the requirements for line post composite insulators used on overhead distribution lines operating at nominal voltages up to and including 75 kV. Line post insulators support the line conductor horizontally or vertically. They are subjected to tensile, cantilever, and compressive loads. These composite insulators are intended to operate in a service environment within a temperature range of -50 to 50 °C.

This Standard deals with composite insulators having a core with metal fittings and a housing and sheds. The core has resin-impregnated glass fibres. The core is protected with a UV resistive coating. The metal fittings are aluminum, steel, or iron.

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

Document History

January 1, 2016
Line post composite insulators for overhead distribution lines ≤ 75 kV
This Standard covers the requirements for line post composite insulators used on overhead distribution lines operating at nominal voltages up to and including 75 kV. Line post insulators support the...
January 1, 2016
Line post composite insulators for overhead distribution lines ≤ 75 kV
This Standard covers the requirements for line post composite insulators used on overhead distribution lines operating at nominal voltages up to and including 75 kV. Line post insulators support the...
C411.6-11
April 1, 2011
Line post composite insulators for overhead distribution lines less than or equal to 75 kV
This Standard covers the requirements for line post composite insulators used on overhead distribution lines operating at nominal voltages up to and including 75 kV. Line post insulators support the...
April 1, 2011
Line post composite insulators for overhead distribution lines less than or equal to 75 kV
This Standard covers the requirements for line post composite insulators used on overhead distribution lines operating at nominal voltages up to and including 75 kV. Line post insulators support the...
January 1, 2011
Line post composite insulators for overhead distribution lines Less than Equval to 75 kV
This Standard covers the requirements for line post composite insulators used on overhead distribution lines operating at nominal voltages up to and including 75 kV. Line post insulators support the...

References

Advertisement