CEN - EN 1965-2

Structural adhesives - Corrosion - Part 2: Determination and classification of corrosion to a brass substrate

active, Most Current
Organization: CEN
Publication Date: 1 May 2011
Status: active
Page Count: 14
ICS Code (Corrosion of metals): 77.060
ICS Code (Adhesives): 83.180
scope:

This European Standard describes a method to determine the ability of an adhesive to corrode a brass substrate under the influence of an applied voltage and high humidity. The temperature, humidity, ageing period and applied voltage are chosen to ensure the maximum differentiation between the corrosivity of different adhesives and are not intended to represent any particular service condition.

Document History

EN 1965-2
May 1, 2011
Structural adhesives - Corrosion - Part 2: Determination and classification of corrosion to a brass substrate
This European Standard describes a method to determine the ability of an adhesive to corrode a brass substrate under the influence of an applied voltage and high humidity. The temperature, humidity,...
April 1, 2001
Structural Adhesives - Corrosion - Part 2: Determination and Classification of Corrosion to a Brass Substrate
A description is not available for this item.
January 1, 1995
Structural Adhesives - Corrosion - Part 2: Determination and Classification of Corrosion to a Brass Substrate
A description is not available for this item.

References

Advertisement