CSA - O56-10

Round wood piles

inactive
Organization: CSA
Publication Date: 1 August 2010
Status: inactive
Page Count: 40
scope:

This Standard covers material, manufacturing, and dimensional requirements for untreated and treated round wood piles.

This Standard does not cover requirements for the preservative treatment of piles. Such requirements are specified in the CAN/CSA-O80 Series of Standards.

In CSA standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the standard.

Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.

Notes to tables and figures are considered part of the table or figure and may be written as requirements.

Annexes are designated normative (mandatory) or informative (nonmandatory) to define their application.

The values given in SI (metric) units are the units of record for the purposes of this Standard. The values given in parentheses are for information and comparison only.

Document History

O56-10
August 1, 2010
Round wood piles
This Standard covers material, manufacturing, and dimensional requirements for untreated and treated round wood piles. This Standard does not cover requirements for the preservative treatment of...
August 1, 2010
Round wood piles
This Standard covers material, manufacturing, and dimensional requirements for untreated and treated round wood piles. This Standard does not cover requirements for the preservative treatment of...
January 1, 2010
Round wood piles
This Standard covers material, manufacturing, and dimensional requirements for untreated and treated round wood piles. This Standard does not cover requirements for the preservative treatment of...
January 1, 2010
Round wood piles
This Standard covers material, manufacturing, and dimensional requirements for untreated and treated round wood piles. This Standard does not cover requirements for the preservative treatment of...
January 1, 1979
Round Wood Piles
This Standard covers material, manufacturing and dimensional requirements for untreated and treated round wood piles. This Standard does not cover requirements for the preservative treatment of...
January 1, 1979
Round Wood Piles
This Standard covers material, manufacturing and dimensional requirements for untreated and treated round wood piles. This Standard does not cover requirements for the preservative treatment of...
January 1, 1962
Round Timber Piles
This Specification covers quality and manufacture of round timber piles to be used untreated or pressure treated with standard preservatives.
Advertisement