DIN EN ISO 6149-3
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 3: Dimensions, design, test methods and requirements for light-duty (L series) stud ends (ISO 6149-3:2006)
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2006 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
May 1, 2007
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 3: Dimensions, design, test methods and requirements for light-duty (L series) stud ends (ISO 6149-3:2006); German version EN ISO 6149-3:2007
Dieser Teil der ISO 6149 legt Maße, Leistungsanforderungen und Prüfverfahren für Einschraubzapfen und richtungseinstellbare Einschraubzapfen, leichte Reihe (L-Reihe) mit metrischem Gewinde und für...
DIN EN ISO 6149-3
October 1, 2006
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 3: Dimensions, design, test methods and requirements for light-duty (L series) stud ends (ISO 6149-3:2006)
A description is not available for this item.