DSF/IEC 61196-1-119 Ed. 1.0

Coaxial communication cables - Part 1-119: RF Power Rating

inactive
Organization: DS
Status: inactive
Page Count: 11
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This document defines the requirements to determine the RMS power handling capability of a coaxial cable at specified frequencies at ambient temperatures.

Document History

May 18, 2020
Coaxial communication cables – Part 1-119: Electrical test methods – RF average power rating
IEC 61196-1-119:2020 is available as IEC 61196-1-119:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Coaxial communication cables – Part 1-119: Electrical test methods – RF power for coaxial cables and cable assemblies
This part of IEC 61196 provides test methods for RF power rating and power withstanding of RF coaxial cable and cable assembly at specified frequency, temperature and altitude. The standard is...
IEC 61196-1-119 ED2: Coaxial communication cables – Part 1-119: Electrical test methods – RF average power rating
This part of IEC 61196 defines the requirements to determine the average power handling capability of a coaxial cable at specified frequencies at ambient temperatures.
Coaxial communication cables - Part 1-119: RF Power Rating
This part of IEC 61196 defines the requirements to determine the average power handling capability of a coaxial cable at specified frequencies at ambient temperatures.
DSF/IEC 61196-1-119 Ed. 1.0
Coaxial communication cables - Part 1-119: RF Power Rating
This document defines the requirements to determine the RMS power handling capability of a coaxial cable at specified frequencies at ambient temperatures.
Coaxial communication cables – Part 1-119: Electrical test methods – RF power rating
This part of IEC 61196 defines the requirements to determine the average power handling capability of a coaxial cable at specified frequencies at ambient temperatures.
Advertisement