DIN EN 301786
Fixed Radio Systems - Point-to-point equipment - Parameters for digital radio systems for the transmission of digital signals operating at 52 GHz (Endorsement of the English version EN 301786 V 1.1.2 (2001-05) as German Standard)
inactive
| Organization: | DIN |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
Document History
April 1, 2003
Fixed Radio Systems - Point-to-point equipment - Parameters for digital radio systems for the transmission of digital signals operating at 52 GHz (Endorsement of the English version EN 301786 V 1.2.1 (2001-08) as German standard)
A description is not available for this item.
DIN EN 301786
December 1, 2001
Fixed Radio Systems - Point-to-point equipment - Parameters for digital radio systems for the transmission of digital signals operating at 52 GHz (Endorsement of the English version EN 301786 V 1.1.2 (2001-05) as German Standard)
A description is not available for this item.