DIN EN 12457-1

Characterization of waste - Leaching; Compliance test for leaching of granular waste materials and sludges - Part 1: One stage batch test at a liquid to solids ratio of 2 l/kg for materials with high solids content and with particle size below 4 mm (with or without size reduction)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2003
Status: active
Page Count: 28
ICS Code (Solid wastes): 13.030.10
ICS Code (Liquid wastes. Sludge): 13.030.20

Document History

DIN EN 12457-1
January 1, 2003
Characterization of waste - Leaching; Compliance test for leaching of granular waste materials and sludges - Part 1: One stage batch test at a liquid to solids ratio of 2 l/kg for materials with high solids content and with particle size below 4 mm (with or without size reduction)
A description is not available for this item.

References

Advertisement