NPFC - MIL-PRF-19500/574
SEMICONDUCTOR DEVICE, DIODE, LIGHT EMITTING, TYPES 1N6497, 1N6498, 1N6499, 1N6503, 1N6504, AND 1N6505, JAN AND JANTX
| Organization: | NPFC |
| Publication Date: | 27 May 2011 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This specification covers the performance requirements for red, yellow, and green light-emitting diodes (LED) with internal current regulation requiring no external resistors for operation on any voltage from 3 V dc to 30 V dc. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History