DSF/FprEN ISO 7380-1

Button head screws - Part 1: Button head with hexagon socket (ISO/FDIS 7380-1:2011)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon socket button head screws with threads from M3 up to and including M16, with product grade A and with reduced loadability according to Table 3. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, e.g. ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3506-1 and ISO 4759-1.

Document History

January 16, 2023
Fasteners – Button head screws with reduced loadability – Part 1: Hexagon socket button head screws (ISO 7380-1:2022)
This document specifies the characteristics of hexagon socket button head screws with reduced loadability due to head design, in steel and stainless steel, with metric coarse pitch threads M3 to M16,...
September 7, 2011
Button head screws – Part 1: Hexagon socket button head screws
This International Standard specifies the characteristics of hexagon socket button head screws with threads from M3 up to and including M16, with product grade A and with reduced loadability...
Hexagon socket button head screws - Part 1: Button head (head shape A) (ISO/DIS 7380-1:2009)
This International Standard specifies the characteristics of hexagon socket button head screws with threads from M3 up to and including M16, with product grade A. NOTE Particular attention is drawn...
Fasteners – Button head screws with reduced loadability – Part 1: Hexagon socket button head screws (ISO/DIS 7380-1:2021)
A description is not available for this item.
DSF/FprEN ISO 7380-1
Button head screws - Part 1: Button head with hexagon socket (ISO/FDIS 7380-1:2011)
This International Standard specifies the characteristics of hexagon socket button head screws with threads from M3 up to and including M16, with product grade A and with reduced loadability...
Advertisement