DIN EN 2888
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 December 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
September 1, 2007
Luft- und Raumfahrt - Metrische Sechskantschrauben, kurzes Gewinde aus korrosionsbestaendigem und hochwarmfestem Stahl, passiviert - Klasse: 600 MPa (bei Raumtemperatur)/425 °C; Deutsche und Englische Fassung EN 2888:2006
A description is not available for this item.
DIN EN 2888
December 1, 1999
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425 °C
A description is not available for this item.
September 1, 1995
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in corrosion resisting steel, passivated - Classification: 600 MPa (at ambient temperature)/425 °C; German version EN 2888:1995
A description is not available for this item.