DIN 935-1
Hexagon slotted nuts and castle nuts with metric coarse and fine pitch thread - Product grades A and B
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
Document History
August 1, 2013
Hexagon slotted and castle nuts - Part 1: Metric coarse and fine pitch thread, product grades A and B
This standard specifies hexagon slotted and castle nuts with metric coarse and fine pitch thread and nominal thread diameter from 4 mm to 100 mm of product grade A (up to 16 mm nominal thread...
October 1, 2000
Hexagon slotted nuts and castle nuts with metric coarse and fine pitch thread - Product grades A and B
This standard specifies dimensions and technical delivery conditions for sizes M4 to M1 O0 coarse and fine pitch thread hexagon slotted nuts and castle nuts of product grades A (up to M16) and B (M18...
DIN 935-1
February 1, 2000
Hexagon slotted nuts and castle nuts with metric coarse and fine pitch thread - Product grades A and B
A description is not available for this item.