DIN EN 4088

Aerospace series - Steel FE-PL1501 (13MoCrNiV4-4-3-1), vacuum induction melted and vacuum arc remelted, carburized, hardened, sub-zero treated and tempered - Bar for machining De ≤ 30 mm, 1315 MPa ≤ Rm ≤ 1650 MPa

inactive, Most Current
Organization: DIN
Publication Date: 1 April 1998
Status: inactive
Page Count: 13
ICS Code (Steels): 49.025.10

Document History

DIN EN 4088
April 1, 1998
Aerospace series - Steel FE-PL1501 (13MoCrNiV4-4-3-1), vacuum induction melted and vacuum arc remelted, carburized, hardened, sub-zero treated and tempered - Bar for machining De ≤ 30 mm, 1315 MPa ≤ Rm ≤ 1650 MPa
A description is not available for this item.
Advertisement