DIN IEC 61755-3-5
Fibre optic connector optical interfaces - Part 3-5: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC and 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 86B/2082/CD:2004)
inactive, Most Current
| Organization: | DIN |
| Publication Date: | 1 June 2005 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
DIN IEC 61755-3-5
June 1, 2005
Fibre optic connector optical interfaces - Part 3-5: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical PC and 8 degrees angled-PC composite ferrule using Cu-Ni-alloy as fibre surrounding material, single mode fibre (IEC 86B/2082/CD:2004)
A description is not available for this item.