DIN EN ISO 283-1

Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load (ISO 283-1:2000); English version of DIN EN ISO 283-1

inactive, Most Current
Organization: DIN
Publication Date: 1 January 2001
Status: inactive
Page Count: 13
ICS Code (Components for conveyors): 53.040.20

Document History

DIN EN ISO 283-1
January 1, 2001
Textile conveyor belts - Full thickness tensile testing - Part 1: Determination of tensile strength, elongation at break and elongation at the reference load (ISO 283-1:2000); English version of DIN EN ISO 283-1
A description is not available for this item.
Advertisement