DIN 979
Hexagon thin slotted nuts and castle nuts with metric coarse and fine pitch thread - Product grades A and B
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Nuts): | 21.060.20 |
Document History
August 1, 2013
Hexagon thin slotted and castle nuts - Metric coarse and fine pitch thread, product grades A and B
This standard applies to hexagon slotted and castle nuts with metric coarse and fine pitch thread and nominal thread diameter between 6 mm to 52 mm of product grade A (up to 16 mm nominal thread...
October 1, 2000
Hexagon thin slotted nuts and castle nuts with metric coarse and fine pitch thread - Product grades A and B
This standard specifies dimensions and technical delivery conditions for sizes M6 to M52 coarse and fine pitch thread hexagon slotted nuts and castle nuts of product grades A (up to M16) and B (M18...
DIN 979
February 1, 2000
Hexagon thin slotted nuts and castle nuts with metric coarse and fine pitch thread - Product grades A and B
A description is not available for this item.