DIN EN ISO 3506-1

Mechanical properties of corrosion-resistant stainless steel fasteners - Part 1: Bolts, screws and studs (ISO 3506-1:1997)

inactive
Organization: DIN
Publication Date: 1 March 1998
Status: inactive
Page Count: 24
ICS Code (Bolts, screws, studs): 21.060.10

Document History

August 1, 2020
Fasteners - Mechanical properties of corrosion-resistant stainless steel fasteners - Part 1: Bolts, screws and studs with specified grades and property classes (ISO 3506-1:2020)
A description is not available for this item.
February 1, 2018
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 1: Bolts, screws and studs with specified property classes - Coarse pitch thread and fine pitch thread (ISO/DIS 3506-1:2017); German and English version prEN ISO 3506-1:2017
A description is not available for this item.
April 1, 2010
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 1: Bolts, screws and studs (ISO 3506-1:2009)
This part of ISO 3506 specifies the mechanical properties of bolts, screws and studs made of austenitic, martensitic and ferritic steel grades of corrosion-resistant stainless steels, when tested...
DIN EN ISO 3506-1
March 1, 1998
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 1: Bolts, screws and studs (ISO 3506-1:1997)
A description is not available for this item.
Advertisement