DIN 3901
Olive type compression couplings; male stud compression couplings
inactive
| Organization: | DIN |
| Publication Date: | 1 September 1987 |
| Status: | inactive |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
Document History
March 1, 2018
Non-soldering compression fittings with cutting ring - Double ended stud ends with parallel thread for stud ends type A
A description is not available for this item.
September 1, 2001
Stud fittings with type A stud end as in DIN 3852
This standard specifies the design and dimensions of stud fittings as in DIN EN ISO 8434-1, with type A stud end as in DIN 3852, for use in compression coupling assemblies.
NOTE: Fittings conforming...
DIN 3901
September 1, 1987
Olive type compression couplings; male stud compression couplings
A description is not available for this item.