DIN EN 2873

Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in alloy steel, cadmium plated under vacuum; classification: 1550 MPa (at ambient temperature)/235 °C

inactive, Most Current
Organization: DIN
Publication Date: 1 September 2000
Status: inactive
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN EN 2873
September 1, 2000
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in alloy steel, cadmium plated under vacuum; classification: 1550 MPa (at ambient temperature)/235 °C
A description is not available for this item.
November 1, 1996
Aerospace series - Bolts, large bihexagonal head, close tolerance normal shank, medium length thread, in alloy steel, cadmium plated under vacuum - Classification: 1550 MPa (at ambient temperature)/235 °C
A description is not available for this item.
Advertisement