SNV - SN EN 331/A1

Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings; Amendment A1

inactive
Organization: SNV
Publication Date: 1 April 2011
Status: inactive
Page Count: 32
ICS Code (Ball and plug valves): 23.060.20
scope:

Modification to the Scope

Replace the second paragraph of 1.1 with the following:

"It applies to metallic valves for domestic and commercial not directly buried installations inside or outside of buildings, using gases of the first, second and third family (specified in EN 437) and working up to 0,2 × 105 Pa, 0,5 × 105 Pa and 5 × 105 Pa."

NOTE "Not directly buried" within the context of this standard means that valves below ground are not in direct contact with earth or other materials e.g. that they are in a protected encasement.

Document History

March 1, 2016
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings
A description is not available for this item.
SN EN 331/A1
April 1, 2011
Manually operated ball valves and closed bottom taper plug valves for gas installations for buildings; Amendment A1
Modification to the Scope Replace the second paragraph of 1.1 with the following: "It applies to metallic valves for domestic and commercial not directly buried installations inside or outside of...

References

Advertisement