CENELEC - EN 60252-1
AC motor capacitors - Part 1: General - Performance, testing and rating - Safety requirements - Guidance for installation and operation
| Organization: | CENELEC |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
| ICS Code (Power capacitors): | 31.060.70 |
scope:
Scope and object
This part of IEC 60252 applies to motor capacitors intended for connection to windings of asynchronous motors supplied from a single-phase system having a frequency up to and including 100 Hz, and to capacitors to be connected to three-phase asynchronous motors so that these motors may be supplied from a single-phase system.
This standard covers impregnated or unimpregnated capacitors having a dielectric of paper, plastic film, or a combination of both, either metallized or with metal-foil electrodes, with rated voltages up to and including 660 V.
Motor start capacitors are covered by IEC 60252-2.
NOTE The following are excluded from this standard:
- shunt capacitors of the self-healing type for a.c. power systems of up to and including 1 000 V nominal voltage (see IEC 60831-1);
- shunt capacitors of non-self-healing type for a.c. power systems of up to and including 1 000 V nominal voltage (see IEC 60931-1);
- shunt capacitors for a.c. power systems having a nominal voltage above 1 000 V (see IEC 60871-1);
- capacitors for induction heat-generating plants, operating at frequencies between 40 Hz and 24 000 Hz (see IEC 60110-1);
- series capacitors (see IEC 60143);
- coupling capacitors and capacitor dividers (see IEC 60358);
- capacitors to be used in power electronic circuits (see IEC 61071);
- small a.c. capacitors to be used for fluorescent and discharge lamps (see IEC 61048);
- capacitors for suppression of radio interference (IEC publication under consideration);
- capacitors intended to be used in various types of electrical equipment and thus considered as components;
- capacitors intended for use with d.c. voltage superimposed on a.c. voltage.
The object of this standard is
a) to formulate uniform rules regarding performance, testing and rating;
b) to formulate specific safety rules;
c) to provide a guidance for installation and operation.
Document History