SMPTE ST 2048-1

2048 × 1080 and 4096 × 2160 Digital Cinematography Production Image Formats FS/709

active, Most Current
Buy Now
Organization: SMPTE
Publication Date: 30 March 2011
Status: active
Page Count: 24
scope:

This standard defines a family of progressive sample structures of 2048 × 1080 and 4096 × 2160 images for D-Cinema content creation as defined in Table 1 and Table 2 in Section 5. This standard specifies:

- R'G'B' color encoding and digital representation1

- Y'C'BC'R color encoding and digital representation

- R'FSG'FSB'FS color encoding and digital representation

This standard also defines tristimulus values and reference white of Free Scale-Gamut (FS-Gamut), Free Scale-Log (FS-Log) curve and a Color VANC packet. The FS-Log curve has an affinity with the sensitivity of human eye and can specify a much wider dynamic range than the nonlinear curve defined in Recommendation ITU-R BT.709. The Color VANC carries tristimulus values, reference white and parameter values of the FS-Log curve.

An auxiliary component A may optionally accompany R'G'B', Y'C'BC'R and R'FSG'FSB'FS; these interfaces are denoted R'G'B'A, Y'C'BC'RA and R'FSG'FSB'FSA. The "A" component if present, shall have the same characteristics as the G', Y' or G'FS channel.

Sampling structures supported by this standard include, 4:4:4:4, 4:4:4, and 4:2:2.

Note: FS-Gamut and FS-Log are identifying names of the defined color space and the Log curve in this standard.

1 Throughout this standard, references to signals represented by a single primed letter (e.g., R', G', B', Y', C'B, C'R and R'FS, G'FS, B'FS) refer to signals to which the transfer characteristics in Section 6 have been applied. Such signals are commonly described as being gamma corrected.

Document History

April 5, 2016
2048 × 1080 and 4096 × 2160 Digital Cinematography Production Image Formats FS/709 - Amendment 1
This amendment adds the frame rates of 96 fps, 96/1.001 fps, 100 fps, 120 fps and 120/1.001 fps to the frame rates defined in Table 1 and Table 2 of ST 2048-1. Change instructions are shown in...
SMPTE ST 2048-1
March 30, 2011
2048 × 1080 and 4096 × 2160 Digital Cinematography Production Image Formats FS/709
This standard defines a family of progressive sample structures of 2048 × 1080 and 4096 × 2160 images for D-Cinema content creation as defined in Table 1 and Table 2 in Section 5. This standard...

References

Advertisement