DIN EN 4121
Aerospace series; shank nuts, serrated, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread; classification: 1100 MPa (at ambient temperature)/650 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 June 1994 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
Document History
September 1, 2015
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) / 650 °C; German and English version EN 4121:2015
This standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, silver plated on thread, for aerospace applications.
Classification: 1 100 MPa 1) / 650 °C2).
1)...
November 1, 2014
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature) / 650 °C; German and English version FprEN 4121:2014
A description is not available for this item.
November 1, 2006
Aerospace series - Shank nuts, serrated, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature)/650 °C; German and English version EN 4121:2004
A description is not available for this item.
DIN EN 4121
June 1, 1994
Aerospace series; shank nuts, serrated, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread; classification: 1100 MPa (at ambient temperature)/650 °C
A description is not available for this item.