DIN EN 3997
Aerospace series; aluminium alloy AL-P2024-T3; sheet and strip, 0,4 mm ≤ a ≤ 6 mm
inactive
| Organization: | DIN |
| Publication Date: | 1 February 1994 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Aluminium): | 49.025.20 |
Document History
February 1, 2016
Aerospace series - Aluminium alloy AL-P2024 - Al Cu4Mg1 - T3 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm; German and English version EN 3997:2015
This standard specifies the requirements relating to:
Aluminium alloy AL-P2024- Al Cu4Mg1
T3
Sheet and strip
0,4 mm ≤ a ≤ 6 mm
for aerospace applications
March 1, 2013
Aerospace series - Aluminium alloy AL-P2024- Al Cu4Mg1 - T3 - Sheet and strip - 0,4 mm ≤ a ≤ 6 mm; German and English version FprEN 3997:2012
This standard specifies the requirements relating to:
Aluminium alloy AL-P2024- Al Cu4Mg1
T3
Sheet and strip
0,4 mm ≤ a ≤ 6 mm
for aerospace applications.
July 1, 2007
Aerospace series - Aluminium alloy AL-P2024-T3 - Sheet and strip 0,4 mm ≤ a ≤ 6 mm; German and English version EN 3997:2007
A description is not available for this item.
DIN EN 3997
February 1, 1994
Aerospace series; aluminium alloy AL-P2024-T3; sheet and strip, 0,4 mm ≤ a ≤ 6 mm
A description is not available for this item.