DS/ISO 8430-1

Resistance spot welding - Electrode holders - Part 1: Taper fixing 1 : 10

inactive, Most Current
Organization: DS
Publication Date: 6 August 1992
Status: inactive
ICS Code (Welding consumables): 25.160.20
ICS Code (Welding equipment): 25.160.30
scope:

This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type A) without offset and with the facility for cable clamping, and where a male taper 1 : 10 is used to fix the holder directly to the welding cylinder in multiple spot welding equipment.

Document History

DS/ISO 8430-1
August 6, 1992
Resistance spot welding - Electrode holders - Part 1: Taper fixing 1 : 10
This part of ISO 8430 specifies the dimensions and tolerances of resistance spot welding electrode holders (type A) without offset and with the facility for cable clamping, and where a male taper 1 :...

References

Advertisement