DIN EN ISO 8502-2

Tests for the assessment of surface cleanliness - Part 2: Laboratory determination of chloride on cleaned surfaces (ISO 8502-2:1992)

inactive
Organization: DIN
Publication Date: 1 June 1999
Status: inactive
ICS Code (Surface preparation): 25.220.10

Document History

May 1, 2017
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 2: Laboratory determination of chloride on cleaned surfaces (ISO 8502-2:2017)
This part of ISO 8502 describes a method for the determination of chloride-containing salts that are readily soluble in water and are present on a steel surface. The method is also applicable to...
July 1, 2006
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 2: Laboratory determination of chloride on cleaned surfaces (ISO 8502-2:2005)
A description is not available for this item.
DIN EN ISO 8502-2
June 1, 1999
Tests for the assessment of surface cleanliness - Part 2: Laboratory determination of chloride on cleaned surfaces (ISO 8502-2:1992)
A description is not available for this item.
Advertisement